EN
  • EN
  • DE

805-003-07NF23-130BA-501

Part No 805-003-07NF23-130BA-501
Manufacturer Glenair, Inc.
Catalog Circular Connectors
Description Circular MIL Spec Connector MIGHTY MOUSE CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048110-805-003-07NF23-130BA-501
Categories Circular Connectors
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 805-003-07NF23-130BA-501 CAD Model

Description

The Glenair, Inc. 805-003-07NF23-130BA-501 is a circular connector designed for high-reliability applications in harsh environments. Glenair is renowned for its robust and dependable interconnect solutions, and this connector exemplifies their commitment to quality. This connector is ideal for use in aerospace, military, and industrial applications where reliable connectivity is crucial.

Applications:

  • Aerospace Systems: Used in aircraft avionics, control systems, and instrumentation.
  • Military Equipment: Integrated into communication devices, radar systems, and defense electronics.
  • Industrial Machinery: Employed in heavy-duty equipment, robotics, and automation systems.
  • Marine Applications: Utilized in shipboard electronics and underwater systems.
  • Transportation Systems: Found in railway signaling and control equipment.

Features:

  • Robust Construction: Withstands harsh environments including extreme temperatures, vibration, and shock.
  • Environmental Sealing: Provides protection against moisture, dust, and other contaminants.
  • EMI/RFI Shielding: Reduces electromagnetic and radio frequency interference.
  • High Contact Density: Allows for multiple signals and power lines in a compact connector.
  • Threaded Coupling: Ensures a secure and reliable connection.

Benefits:

  • Reliable Performance: Ensures consistent signal and power transmission in demanding conditions.
  • Extended Service Life: Durable construction minimizes downtime and maintenance.
  • Reduced Interference: EMI/RFI shielding improves signal integrity.
  • Versatile Application: Suitable for a wide range of harsh environment applications.
  • Enhanced Safety: Robust design and environmental sealing enhance system safety.

Additional Details:

The Glenair 805-003-07NF23-130BA-501 circular connector typically features a shell made of aluminum or stainless steel for maximum durability. It utilizes high-quality contacts made of copper alloy with gold plating for excellent conductivity and corrosion resistance. The connector is designed to meet or exceed military and industrial standards for environmental performance. It is available in various pin configurations to accommodate different signal and power requirements. The threaded coupling mechanism ensures a secure and reliable connection, even under vibration and shock. This connector is a reliable choice for applications requiring dependable connectivity in challenging environments.

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG MALE 2P SILV SLDR CUP / 2 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $36.5243
Amphenol
Conn Subminiature Cylindrical PIN 79 POS Crimp ST Cable Mount 79 Terminal 1 Port
Need more? Email Us
CUI Inc.
CONN RCPT FMALE MINI DIN 7P SLDR / 7 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT 12POS BOX MNT W/SCKT
Lowest to $10.8258
TE Connectivity
ARINC 801, 38999 STYLE, SIZE 15- / 6 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG HSG MALE 12POS INLINE / 12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Strain Relief
Lowest to $6.0147
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 21POS GOLD CRIMP / 21 (Power) Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess