EN
  • EN
  • DE

MS3106

Part No MS3106
Manufacturer Glenair, Inc.
Description Military Standard Connector Index
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Glenair, Inc.
Win Source Part Number 1227010-MS3106
Manufacturer Homepage www.glenair.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MS3106 CAD Model

Description

The MS3106 is a series of cylindrical connectors manufactured by Glenair, Inc. These connectors are designed for use in a wide range of military and industrial applications where reliable and robust connections are required. They are known for their durability, environmental sealing, and resistance to vibration and shock.

Applications:

  • Military Communications Equipment: Used in radios, communication networks, and other military communication systems.
  • Aerospace Systems: Employed in aircraft electronics, control systems, and avionics.
  • Industrial Automation: Utilized in industrial machinery, control panels, and robotic systems.
  • Test and Measurement Equipment: Found in oscilloscopes, signal generators, and other test equipment.
  • Medical Devices: Used in diagnostic equipment, patient monitoring systems, and other medical electronics.

Features:

  • Environmental Sealing: Provides protection against moisture, dust, and other environmental contaminants.
  • Robust Construction: Made from high-quality materials for durability and resistance to harsh conditions.
  • Vibration and Shock Resistance: Designed to withstand vibration and shock in demanding environments.
  • Variety of Contact Arrangements: Available with various pin counts and contact configurations.
  • Threaded Coupling: Provides a secure and reliable connection.

Benefits:

  • Reliable Connection: Ensures consistent and dependable signal transmission.
  • Long-Term Durability: Withstands harsh environments and frequent use.
  • Reduced Downtime: Minimizes the risk of connection failure, reducing downtime and maintenance costs.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and performance.
  • Compliance with Military Standards: Meets military specifications for performance and reliability.

Additional Details:

The MS3106 series connectors are typically made from aluminum alloy with a durable finish to provide corrosion resistance. They are available in various shell sizes and contact arrangements to accommodate different wiring requirements. The connectors feature a threaded coupling mechanism for secure mating and unmating. They are designed to operate over a wide temperature range and are resistant to fluids and chemicals commonly found in industrial and military environments. The MS3106 connectors are widely used in applications requiring a reliable and robust connection in harsh conditions.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess