The BZV85C75 is a 1.3W Zener diode manufactured by GOOD-ARK Electronics. It is specifically designed to provide voltage regulation at 75V and overvoltage protection in various electronic circuits. This diode is commonly used in applications where a stable 75V reference voltage is required, such as in power supplies, voltage regulators, and clamping circuits.
Applications:
- Voltage Regulation
- Overvoltage Protection
- Voltage Clamping
- Power Supplies
- Reference Voltage Circuits
- Transient Voltage Suppression
Features:
- Zener Voltage: 75V
- Power Dissipation: 1.3W
- Package: DO-41
- High Surge Current Capability
- Low Dynamic Impedance
- RoHS Compliant
Benefits:
- Provides stable 75V voltage regulation
- Protects circuits from overvoltage conditions
- Simple to implement in voltage regulation designs
- Offers reliable performance
- Cost-effective voltage protection solution
Additional Details:
The BZV85C75 Zener diode maintains a stable voltage drop of 75V across its terminals when the reverse voltage exceeds its Zener voltage rating. This characteristic enables it to regulate voltage and protect sensitive circuit components from potentially damaging voltage spikes. Its DO-41 package allows for easy mounting on PCBs. The 1.3W power dissipation rating makes it suitable for many low to medium power applications. The high surge current capability ensures protection against transient overvoltage events. The low dynamic impedance is beneficial in providing a stable regulated voltage even with variations in the input voltage or load current. The RoHS compliance ensures that the device meets environmental standards. Although designated as end-of-life, remaining stock may be available from distributors. Consult the official GOOD-ARK Electronics datasheet for comprehensive specifications and application guidance.