EN
  • EN
  • DE

PXLS81322AESR2

Part No PXLS81322AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS MED/MED XY / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS81322
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346591-PXLS81322AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS81322AESR2 CAD Model

Description

The PXLS81322AESR2 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the sophisticated needs of modern embedded systems. This product is part of NXP's acclaimed S32 automotive platform, which is renowned for its high performance, reliability, and security features.

Key Features

  • Advanced Core: At the heart of the PXLS81322AESR2 lies an advanced multi-core processor that enables it to handle complex computing tasks with ease. This makes it an ideal choice for applications requiring intense processing capabilities, such as advanced driver-assistance systems (ADAS) and other automotive applications.
  • Enhanced Security: Security is paramount in today's connected world, and the PXLS81322AESR2 is equipped with robust security features to protect against unauthorized access and ensure data integrity. It includes hardware security modules that support encryption, secure boot, and secure key storage.
  • High-speed Connectivity: With multiple high-speed communication interfaces, including CAN FD, LIN, and Ethernet, this MCU facilitates rapid data transfer, which is essential for real-time applications.
  • Power Efficiency: The PXLS81322AESR2 is designed for power-sensitive applications. Its energy-efficient architecture reduces power consumption, making it suitable for battery-operated systems and contributing to overall system efficiency.
  • Wide Operating Temperature Range: This MCU is built to withstand harsh environmental conditions, with an operating temperature range that ensures reliable performance in extreme temperatures.

Applications

The PXLS81322AESR2 is versatile and can be used in a variety of applications, particularly in the automotive sector. It is well-suited for:

  • Engine Management Systems
  • Transmission Control Units
  • Electric Power Steering
  • Advanced Driver-Assistance Systems (ADAS)
  • Vehicle Networking and Gateway Systems

Conclusion

With its robust feature set and adherence to stringent quality and performance standards, the PXLS81322AESR2 from NXP is an exemplary component for developers looking to create sophisticated and secure automotive systems. Its blend of high-performance computing, security, and connectivity features make it a top choice for next-generation vehicle technologies.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess