EN
  • EN
  • DE

GS72116ATP-10

Part No GS72116ATP-10
Manufacturer GSI Technology
Description 128K x 16 2Mb Asynchronous SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer GSI Technology
Win Source Part Number 1177733-GS72116ATP-10
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS72116ATP-10 CAD Model

Description

The GS72116ATP-10 is a high-speed static random-access memory (SRAM) chip manufactured by GSI Technology. GSI Technology specializes in high-performance memory solutions, and this particular SRAM is likely designed for applications requiring very fast data access and storage, such as networking and telecommunications equipment.

Applications:

  • Networking Equipment: Routers and switches rely on high-speed SRAM for packet buffering and fast data forwarding.
  • Telecommunications: Used in base stations and other telecom infrastructure for high-bandwidth data processing.
  • High-Performance Computing: Employed in cache memory systems to minimize latency and improve overall performance.
  • Data Acquisition Systems: Suitable for applications requiring real-time data capture and processing.
  • Image Processing: Used in systems that require rapid processing and storage of image data.

Features

  • High-Speed Access Time: The "-10" suffix indicates a 10ns access time, signifying exceptionally fast read and write operations.
  • 2M x 8 Organization: Specifies a memory array configuration with a capacity of 2 megabits and a data width of 8 bits.
  • Synchronous Burst Mode: Allows for continuous data transfer at high speeds, improving overall system efficiency.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with a wide range of logic devices.
  • Single 3.3V Power Supply: Simplifies power supply design and reduces power consumption.

Benefits

  • Increased System Throughput: The extremely fast access time enables rapid data processing, resulting in higher system throughput.
  • Reduced Latency: Minimizes delays in data access, leading to more responsive applications.
  • Improved Performance in High-Bandwidth Applications: The synchronous burst mode and fast access times make it ideal for demanding applications.
  • Simplified System Integration: TTL compatibility and a single power supply streamline system design.
  • Enhanced Reliability: GSI Technology SRAMs are designed for robust performance in various environments.

Additional Details:

The GS72116ATP-10 is likely packaged in a standard industry package, such as a TQFP (Thin Quad Flat Pack) or BGA (Ball Grid Array). It may also incorporate advanced features like on-chip address latches and data registers for further performance optimization. Consult the manufacturer's datasheet for detailed specifications, including power consumption characteristics, operating temperature ranges, and timing diagrams.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess