The GS72116ATP-12 is a high-performance synchronous burst Static RAM (SRAM) manufactured by GSI Technology. This SRAM is designed for applications demanding high bandwidth and fast access times, making it suitable for networking, telecommunications, and high-performance computing systems. It features a 1M x 16-bit organization and operates at a frequency of 12ns.
Applications
- Networking equipment (routers, switches)
- Telecommunications infrastructure
- High-performance computing systems
- Data acquisition systems
- Image processing
Features
- High-speed clock rate: 12ns
- 1M x 16-bit organization
- Synchronous burst operation
- Single 3.3V power supply
- LVTTL-compatible inputs and outputs
- Available in various package options (e.g., TQFP)
- Supports burst read and write operations
- Internal pipelined architecture for increased performance
- Advanced power management features
Benefits
- Increased system performance due to fast access times
- Improved data throughput in networking applications
- Reduced latency in critical applications
- Simplified system design with single power supply requirement
- Lower power consumption compared to other memory technologies
- Enhanced reliability and data integrity
- Cost-effective solution for high-performance memory needs
Additional Details
The GS72116ATP-12 SRAM utilizes advanced CMOS technology to achieve its high speed and low power consumption. It supports burst read and write operations, which allows for efficient data transfer. The synchronous nature of the device ensures precise timing control and data integrity. It is typically packaged in a TQFP (Thin Quad Flat Pack) for ease of integration into surface mount assemblies. Operating temperature ranges are typically industrial (-40°C to +85°C).