EN
  • EN
  • DE

GS8160Z18BGT-200

Part No GS8160Z18BGT-200
Manufacturer GSI Technology
Description 18Mb Pipelined and Flow Through Synchronous NBT SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GSI Technology
Win Source Part Number 1177777-GS8160Z18BGT-200
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS8160Z18BGT-200 CAD Model

Description

The GS8160Z18BGT-200 is a high-speed Static Random-Access Memory (SRAM) manufactured by GSI Technology. This SRAM is designed for applications requiring fast data access and high bandwidth. The "-200" likely indicates a speed grade of 200 MHz (or a cycle time related to that frequency), making it appropriate for high-performance systems where quick data processing is essential.

Applications

  • Networking Equipment: Used in routers, switches, and network interfaces for high-speed packet buffering and data storage.
  • High-Performance Computing (HPC): Integrated into servers, workstations, and other HPC systems for cache memory and rapid data access.
  • Telecommunications: Utilized in telecommunications equipment for signal processing, data buffering, and control plane functions.
  • Test and Measurement Instruments: Employed in high-speed data acquisition systems and logic analyzers.
  • Image and Video Processing: Found in image and video processing equipment where real-time data manipulation is required.

Features

  • Fast Access Time: Operates at a high speed, typically around 200 MHz.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Power Consumption: Designed to minimize power consumption relative to its performance.
  • Synchronous Operation: Provides precise timing control through synchronous operation.
  • Burst Mode Operation: Supports burst mode for efficient data transfer.

Benefits

  • Increased System Performance: The fast access time significantly improves system performance in data-intensive applications.
  • Enhanced Data Throughput: High bandwidth enables efficient data transfer, maximizing overall system throughput.
  • Reduced Power Consumption: Lower power consumption contributes to energy efficiency and reduced heat generation.
  • Precise Timing: Synchronous operation ensures precise timing control for reliable system operation.
  • Efficient Data Transfer: Burst mode operation optimizes data transfer rates for enhanced performance.

Specifications

Typical specifications for the GS8160Z18BGT-200 SRAM include:

  • Memory Size: Likely 16Mbits (consult the datasheet for exact organization e.g., 1M x 18).
  • Operating Frequency: Approximately 200 MHz.
  • Operating Voltage: Commonly 1.8V or 2.5V (refer to the datasheet for specific voltage requirements).
  • Operating Temperature: Typically specified for industrial temperature ranges (-40°C to +85°C).
  • Package Type: Often available in BGA (Ball Grid Array) packages.
  • Interface: Likely uses a synchronous interface like QDR or DDR.

Note: Always refer to the official GSI Technology datasheet for the most accurate and up-to-date specifications for the GS8160Z18BGT-200 SRAM.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess