EN
  • EN
  • DE

GS8182D18BGD-167I

Part No GS8182D18BGD-167I
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824364-GS8182D18BGD-167I
Ultra Librarian 3D Model Ultra Librarian GS8182D18BGD-167I CAD Model

Description

The GS8182D18BGD-167I is a high-performance synchronous pipelined burst SRAM memory device manufactured by GSI Technology. This SRAM is designed to provide high bandwidth and low latency for demanding applications.

Applications:

  • Networking equipment: Routers, switches, and other network infrastructure devices rely on high-speed memory for packet processing and data buffering.
  • Telecommunications: Used in base stations and other telecom equipment for signal processing and data storage.
  • Data processing: High-performance computing systems utilize this type of SRAM for cache memory and other critical data storage functions.
  • Imaging: Medical imaging, video processing, and other imaging applications require fast memory access.
  • Industrial control: Industrial automation systems use SRAM for real-time data acquisition and control.

Features:

  • High-speed synchronous operation: Enables fast data transfer rates, crucial for demanding applications.
  • Pipelined burst architecture: Improves memory access efficiency by overlapping read and write operations.
  • 18Mb memory density: Provides ample storage capacity for various data-intensive tasks.
  • 167 MHz clock rate: Allows for high-speed data transfers.
  • 3.3V power supply: Operates at a standard voltage level.
  • Available in various package options: Offers flexibility in terms of integration and board layout.

Benefits:

  • Increased system performance: High-speed operation and pipelined architecture contribute to faster data processing.
  • Reduced latency: Fast access times minimize delays in data retrieval and storage.
  • Enhanced reliability: Designed for stable operation in demanding environments.
  • Improved power efficiency: Optimized for low power consumption.
  • Simplified system design: Standard interface and packaging options ease integration.

Additional Details:

This SRAM device is typically used in applications requiring fast, deterministic memory access. The synchronous operation simplifies system timing and control, while the pipelined burst architecture allows for efficient data transfer. Specific technical specifications include detailed timing parameters (access time, cycle time), input/output voltage levels, and power consumption characteristics. The device is available in various temperature grades to suit different operating environments. The 18Mb density allows for significant data storage within a relatively compact footprint. The GS8182D18BGD-167I is a reliable and performant memory solution for high-performance applications.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3862 $64.7724
5+ $26.5733 $132.8665
7+ $25.7430 $180.2010
10+ $24.9126 $249.1260
12+ $24.0821 $288.9852
17+ $21.5909 $367.0453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess