EN
  • EN
  • DE

GS832032GT-133I

Part No GS832032GT-133I
Manufacturer GSI Technology
Description 2M x 18, 1M x 32, 1M x 36 36Mb Sync Burst SRAMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GSI Technology
Win Source Part Number 1177804-GS832032GT-133I
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS832032GT-133I CAD Model

Description

The GS832032GT-133I is a high-speed Static Random Access Memory (SRAM) device manufactured by GSI Technology. This SRAM is designed for applications that demand fast access times and reliable data storage, particularly in industrial environments as suggested by the 'I' designation.

Applications:

  • Industrial control systems
  • Networking equipment (routers, switches)
  • Data acquisition systems
  • Digital signal processing (DSP) applications
  • Embedded systems operating in harsh environments

Features:

  • Fast access time: 133 MHz operation.
  • High bandwidth: Facilitates rapid data transfer.
  • Industrial temperature range: Operable within a wide temperature range.
  • TTL-compatible inputs and outputs: Ensures seamless integration with TTL logic circuits.
  • Single power supply: Operates on a single voltage supply for ease of use.

Benefits:

  • Improved system performance: Fast access times reduce latency and enhance overall system speed.
  • Enhanced reliability: Provides stable and dependable data storage, even in harsh environments.
  • Wide temperature range: Suitable for industrial applications with varying temperature conditions.
  • Simplified system integration: TTL compatibility and single power supply streamline the design process.
  • Increased data throughput: High bandwidth supports efficient data transfer rates.

The GS832032GT-133I is specifically designed for systems that demand high performance and reliability in challenging environmental conditions. Its 133 MHz speed and industrial temperature range make it suitable for critical applications in industrial automation, networking, and data processing. The device ensures that critical data is readily available, contributing to the overall efficiency and responsiveness of the systems in which it is implemented.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess