EN
  • EN
  • DE

GS8322Z36E-166I

Part No GS8322Z36E-166I
Manufacturer GSI Technology
Catalog Miscellaneous
Description 36Mb Pipelined and Flow Through Synchronous NBT SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824374-GS8322Z36E-166I
Ultra Librarian 3D Model Ultra Librarian GS8322Z36E-166I CAD Model

Description

The GS8322Z36E-166I is a high-performance synchronous pipelined ZBT (Zero Bus Turnaround) SRAM (Static Random-Access Memory) device manufactured by GSI Technology. Designed for applications demanding rapid data access and minimal bus turnaround time, it's commonly used in networking, telecommunications, and high-speed computing environments. This SRAM’s architecture optimizes data handling in demanding and time-sensitive applications.

Applications

  • Networking: Routers, switches, and network interfaces rely on ZBT SRAM for packet buffering, fast routing table lookups, and overall high-speed data processing.
  • Telecommunications: Utilized in base stations, telecommunication switches, and other infrastructure requiring high-bandwidth and low-latency memory.
  • High-Speed Computing: Found in cache memory systems, high-performance data acquisition tools, and other computing applications where rapid data access is crucial.
  • Image Processing: Supports real-time image and video processing with high throughput memory.

Features

  • High-speed synchronous operation: Delivers quick data access and transfer rates, enhancing overall performance.
  • ZBT (Zero Bus Turnaround) architecture: Eliminates dead cycles between read and write operations to optimize bus utilization.
  • Pipelined operation: Enables overlapping read and write operations for improved data processing efficiency.
  • Internal self-timed write cycle: Simplifies memory control and reduces timing requirements, streamlining system design.
  • Byte Write and Global Write enable: Facilitates flexible data writing operations.
  • Power-down mode: Reduces power consumption when the device is idle, saving energy.

Benefits

  • Maximized system performance: Minimizing bus turnaround delays significantly increases data throughput and reduces latency.
  • Enhanced data transfer rates: The ZBT architecture enables continuous data flow, enhancing system performance and responsiveness.
  • Reduced power consumption: The power-down mode conserves energy and extends the operational life of battery-powered devices.
  • Simplified system design: The internal self-timed write cycle eases memory controller design, reducing system complexity.
  • High reliability: The device is designed and manufactured to meet strict quality and reliability standards for demanding applications.

Additional Details

The GS8322Z36E-166I operates at a frequency of 166 MHz. It has a 36Mb density. Typically packaged in a BGA (Ball Grid Array) for efficient mounting and reliable connections. Requires specific supply voltage. Detailed timing parameters, power consumption figures, and additional electrical characteristics are found in GSI Technology’s official datasheet for this specific part. The "I" indicates that the device is designed for an industrial temperature range.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4968 $81.4968
2+ $78.9500 $157.9000
3+ $76.4033 $229.2099
4+ $73.8565 $295.4260
6+ $66.2162 $397.2972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess