EN
  • EN
  • DE

UF1J005

Part No UF1J005
Manufacturer GSI Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970999-UF1J005
Categories OEM Parts(T-Z)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF1J005 CAD Model

Description

The UF1J005 is a high-speed SRAM (Static Random-Access Memory) device manufactured by GSI Technology. Known for their high bandwidth and low latency, GSI Technology's SRAMs are used in applications requiring extremely fast data access and processing. This particular SRAM likely features a fast access time and is designed for high-performance systems.

Applications

  • Networking Equipment: Used as packet buffers and lookup tables in routers, switches, and other networking devices.
  • High-Performance Computing: Employed in supercomputers and other high-performance computing systems for cache memory and data storage.
  • Graphics Processing Units (GPUs): Utilized as frame buffers and texture memory in GPUs.
  • Data Acquisition Systems: Found in high-speed data acquisition systems for temporary data storage and buffering.
  • Telecommunications Infrastructure: Used in telecommunications equipment for signal processing and data buffering.
  • Aerospace and Defense Systems: Employed in critical aerospace and defense applications requiring high reliability and performance.

Features

  • High-Speed Access Time: Enables extremely fast read and write operations.
  • Low Latency: Minimizes delays in data access, improving overall system performance.
  • Static Random-Access Memory (SRAM): Retains data as long as power is supplied, eliminating the need for refreshing.
  • High Bandwidth: Supports high data transfer rates.
  • Low Power Consumption: Designed to minimize power consumption while maintaining high performance.
  • Compact Form Factor: Available in various package options to suit different board layouts.

Benefits

  • Improved System Performance: High-speed access time and low latency significantly improve the performance of data-intensive applications.
  • Enhanced Data Throughput: High bandwidth allows for faster data transfer rates, increasing overall system throughput.
  • Simplified System Design: Static RAM eliminates the need for complex memory refresh circuitry, simplifying system design.
  • Reduced Power Consumption: Low power consumption helps to extend battery life in portable devices and reduce energy costs in larger systems.
  • Increased Reliability: High-quality construction and rigorous testing ensure high reliability and long-term performance.
  • Faster data processing: High speed allows quicker data processing that is crucial for real-time applications.

Additional Details

The UF1J005 typically operates on a standard supply voltage and offers various memory densities depending on the specific configuration. Detailed specifications, including access times, operating voltage, and power consumption, can be found in the manufacturer's datasheet. Its high-speed performance and reliability make it a critical component in applications where speed and dependability are paramount. The specific density and organization will vary depending on the exact part number suffix.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess