EN
  • EN
  • DE

MPC1732

Part No MPC1732
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009661-MPC1732
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC1732 CAD Model

Description

The MPC1732 is a monolithic quad smart high-side power switch manufactured by NXP Semiconductors (formerly Freescale). It's designed for automotive and industrial applications where reliable and protected power switching is essential. The device integrates protection features, diagnostics, and control logic, simplifying the design of robust power distribution systems.

Applications

  • Automotive body control modules
  • Industrial automation equipment
  • Motor control systems
  • Solenoid drivers
  • Heating element control

Features

  • Quad high-side switches
  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection
  • Open-load detection
  • Voltage clamping
  • Diagnostic feedback

Benefits

  • Improved system reliability with integrated protection features.
  • Simplified circuit design with fewer external components.
  • Reduced system cost with integrated diagnostics.
  • Enhanced safety with short-circuit and overtemperature protection.
  • Increased system uptime with open-load detection.

Technical Specifications

The MPC1732 features four independent high-side power switches. Each switch is capable of driving a specific current, typically in the range of several amperes (check the datasheet for the exact value). The device incorporates comprehensive protection circuitry, including overcurrent, overtemperature, and short-circuit protection. Open-load detection is also included, allowing the system to identify faulty loads. The MPC1732 provides diagnostic feedback, indicating the status of each switch and any fault conditions. The supply voltage range is designed to meet automotive requirements, typically from 8V to 16V. The operating temperature range is typically from -40°C to +150°C. Detailed specifications, including current limits, voltage thresholds, and timing characteristics, are available in the device's datasheet.

The device is designed for direct connection to a microcontroller, allowing for easy control and monitoring of the power switches. The integrated protection features ensure that the switches are protected from damage in the event of a fault condition. The diagnostic feedback allows the system to quickly identify and respond to any problems.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess