EN
  • EN
  • DE

BZX585C4V7

Part No BZX585C4V7
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Catalog END - OF - LIFE
Description Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1157843-BZX585C4V7
Manufacturer Homepage www.chinakexin.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX585C4V7 CAD Model

Description

The BZX585C4V7 is a 4.7V, 500mW Zener diode manufactured by Guangdong Kexin Industrial Co., Ltd. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode is part of the BZX585C series, known for their compact size and reliable performance.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive circuits
  • Clipping and clamping signals
  • Voltage referencing
  • Transient voltage suppression in automotive electronics

Features:

  • Zener Voltage: 4.7V
  • Power Dissipation: 500mW
  • Tolerance: ±5%
  • Package: SOD-523
  • Low Leakage Current
  • Operating Temperature Range: -65°C to +150°C
  • RoHS Compliant

Benefits:

  • Precise Voltage Regulation: Provides a stable 4.7V output.
  • Overvoltage Protection: Protects circuits from voltage spikes.
  • Compact Size: SOD-523 package allows for high-density mounting.
  • Reliable Operation: Designed for stable and reliable performance.
  • RoHS Compliance: Environmentally friendly due to the absence of hazardous substances.
  • Wide Operating Temperature Range: Suitable for harsh environments.

Additional Details:

The BZX585C4V7 Zener diode is commonly used in applications where a stable 4.7V voltage reference is required, or where protection against overvoltage conditions is necessary. The SOD-523 package is a very small surface mount package, making it suitable for applications where board space is limited. The low leakage current minimizes power consumption. The diode's robust construction ensures reliable operation over a wide temperature range. It's frequently used in portable devices, automotive electronics, and industrial control systems for voltage regulation and protection.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0577 $50.1990
2,110+ $0.0474 $100.0140
3,270+ $0.0459 $150.0930
4,505+ $0.0444 $200.0220
5,815+ $0.0430 $250.0450
7,795+ $0.0385 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess