The HL7005DW is a surface mount Ethernet transformer module manufactured by Halo Electronics. This module is designed to provide signal isolation and impedance matching required for Ethernet communication in various networking applications. It's a crucial component for ensuring signal integrity and protection against electrical surges in Ethernet interfaces.
Applications:
- Ethernet network interfaces in routers and switches
- Network Interface Cards (NICs)
- Embedded systems with Ethernet connectivity
- Industrial Ethernet applications
- Power over Ethernet (PoE) devices
Features:
- Surface mount package for easy PCB assembly
- Designed for 10/100 Base-T Ethernet applications
- Compliant with IEEE 802.3 standards
- High isolation voltage for enhanced safety
- Low profile design
- Operating temperature range from 0°C to +70°C
Benefits:
- Improved signal integrity in Ethernet communication
- Protection against voltage surges and electrical noise
- Simplified board layout due to surface mount design
- Reliable performance in 10/100 Base-T networks
- Compliance with industry standards
Additional Details:
The HL7005DW features a turns ratio designed specifically for 10/100 Base-T Ethernet, ensuring optimal impedance matching between the PHY (Physical Layer) chip and the Ethernet cable. The module provides galvanic isolation, which protects sensitive electronic components from voltage transients and common-mode noise. The compact surface mount package facilitates automated assembly and reduces board space requirements. The HL7005DW is typically used in conjunction with an Ethernet PHY transceiver to form a complete Ethernet interface. The module meets or exceeds industry standards for Ethernet transformers, guaranteeing reliable operation and long-term stability. The isolation voltage rating is typically 1500Vrms or higher. It is designed to minimize insertion loss and maximize return loss, ensuring high signal quality.