EN
  • EN
  • DE

LG01-0356N1LFTR

Part No LG01-0356N1LFTR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (J - L)
Description SMD Cm Mode Choke
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069516-LG01-0356N1LFTR
Categories OEM Parts(J-L)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG01-0356N1LFTR CAD Model

Description

The LG01-0356N1LFTR is a common mode choke manufactured by Halo Electronics Inc. Common mode chokes are used to suppress common-mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • Power supplies: Used to reduce noise injected into or emitted from power supply circuits.
  • Networking equipment: Employed in Ethernet and other networking interfaces to filter common-mode noise.
  • Audio equipment: Reduces noise in audio signals, improving sound quality.
  • Data lines: Filters noise on data transmission lines like USB and HDMI.
  • Industrial control systems: Protects sensitive electronics from electrical noise in harsh industrial environments.

Features

  • High common mode impedance: Offers significant attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion of desired signals.
  • Compact size: Allows for use in space-constrained applications.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.
  • High reliability: Designed for long-term performance in demanding applications.

Benefits

  • Reduced EMI: Prevents electromagnetic interference from affecting other devices or systems.
  • Improved signal integrity: Ensures clean and accurate signal transmission.
  • Enhanced system performance: Improves the overall reliability and stability of electronic systems.
  • Compliance with regulatory standards: Helps meet EMI/EMC requirements for product certification.
  • Protection of sensitive circuits: Prevents damage from electrical noise and transients.

Additional Details

Specific technical specifications such as inductance, DCR (DC resistance), rated current, and isolation voltage vary depending on the exact configuration of the LG01-0356N1LFTR. Consult the manufacturer's datasheet for detailed specifications. This common mode choke is typically constructed with ferrite core material and is designed for surface mount technology (SMT) assembly onto printed circuit boards (PCBs). It's crucial to select the correct common mode choke based on the specific frequency range of the noise being suppressed and the current requirements of the application.

You May Also Be Interested in

Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Micrel
Need more? Email Us
AVX Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
ON Semiconductor
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess