EN
  • EN
  • DE

TG01-0406NSRLTR

Part No TG01-0406NSRLTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description T3/E3 Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Depth 9.53 mm
Height 5.08 mm
Inductance 40 µH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Length 8.13 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 6
Packaging Tape and Reel
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 996830-TG01-0406NSRLTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG01-0406NSRLTR CAD Model

Description

The Halo Electronics Inc 996830-TG01-0406NSRLTR is a shielded barrel-audio connector that is designed for surface mount termination. Halo Electronics Inc is the manufacturer.

  • Length: 8.13mm
  • Height: 5.08mm
  • Width: 7.11mm
  • Pins: 6 pins
  • Inductance: 40 µH
  • Isolation Voltage: 1.5 kV
  • Operating Temperature Range: 0 °C to 70 °C
  • Packaging: tape and reel
  • Supply and Demand: currently facing a shortage in supply and demand. in the open market.

You May Also Be Interested in

Amphenol
RCA SERIES FEMALE CABLE SAT/RD
Need more? Email Us
Switchcraft Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Neutrik
NF2D-2 Fiber Optic Connectors
Need more? Email Us
Neutrik
NF2D-B-0 Fiber Optic Connectors
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
970
Keystone Electronics
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Amphenol
CONN RCA JACK CHASIS MOUNT RED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4684 $59.2416
58+ $2.0254 $117.4732
89+ $1.9621 $174.6269
122+ $1.8988 $231.6536
158+ $1.8355 $290.0090
211+ $1.6456 $347.2216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess