Analog Devices Inc. DAC8413BTC/883C Precision Quad 12-bit DAC
The DAC8413BTC/883C is a high-performance, precision quad 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to cater to the rigorous demands of industrial, military, and aerospace applications. This device offers four voltage-output DACs on a single monolithic chip, providing a compact and efficient solution for systems requiring multiple DACs.
Key Features
- Precision Quad DAC: Integrates four 12-bit DACs in one package, ensuring high-density and matched performance.
- Double-Buffered Inputs: Each DAC has its own double-buffered input register, allowing for synchronous updates.
- High Stability: The device is specified over a wide temperature range, making it suitable for high-reliability applications.
- Flexible Operation: It operates from a single +15V supply or dual ±15V supplies, providing versatility in different circuit configurations.
- Low Power Consumption: Designed for power-sensitive applications, it features low power dissipation.
- Settling Time: Offers fast settling times, crucial for applications requiring quick response times.
- Military-Grade: The DAC8413BTC/883C meets the stringent requirements of MIL-STD-883C, ensuring robust performance in harsh environments.
Applications
The DAC8413BTC/883C is ideally suited for a wide range of applications where precision and reliability are paramount. These include:
- Automated Test Equipment (ATE)
- Process Control Systems
- Data Acquisition Systems
- Industrial Automation
- Military and Aerospace Electronics
Product Quality and Support
Analog Devices Inc. is renowned for its commitment to product quality and customer support. The DAC8413BTC/883C is backed by a robust technical support network and comprehensive documentation, ensuring that designers can leverage the full capabilities of the DAC in their applications. With its combination of performance, reliability, and support, the DAC8413BTC/883C is an excellent choice for systems requiring high-precision analog outputs.