EN
  • EN
  • DE

TG01-1006N2RL

Part No TG01-1006N2RL
Manufacturer Halo Electronics Inc
Description Telecom Transformer 1: 1/1: 1/1: 1/1: 1 1500Vrms 0.3Ohm Prim. DCR Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
DC Resistance (DCR) 300 mΩ
Depth 9.53 mm
Height 5.08 mm
Inductance 100 µH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Lead Free Contains Lead
Length 12.7 mm
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 16
RoHS Compliant
Shielding Shielded
Termination SMD/SMT
Width 7.11 mm
Win Source Part Number 1217574-TG01-1006N2RL
Categories Custom Parts
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG01-1006N2RL CAD Model

Description

The Halo Electronics Inc 1217574-TG01-1006N2RL is a shielded surface mount inductor with a length of 12.7 mm, width of 7.11 mm, and height of 5.08 mm.

  • Pins: It has 16 pins
  • Inductance: and an inductance of 100 µH.
  • DC Resistance (DCR): The DC resistance (DCR) of this inductor is 300 mΩ.
  • Isolation Voltage: It has an isolation voltage of 1.5 kV
  • Operating Temperature: and can operate in a temperature range of 0°C to 70°C.
  • Leaded/Lead Free: This inductor is leaded and contains lead.
  • RoHS Compliance: It is compliant with RoHS.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6928 $59.2416
53+ $2.2095 $117.1035
81+ $2.1404 $173.3724
112+ $2.0714 $231.9968
145+ $2.0025 $290.3625
194+ $1.7953 $348.2882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess