The Halo Electronics Inc TG110-LC50N2 is a common mode choke designed for effective suppression of unwanted noise and electromagnetic interference (EMI) in electronic circuits. This component is crucial for ensuring electromagnetic compatibility (EMC) and improving the overall performance and reliability of various electronic devices.
Applications:
- Power Supplies: Employed in AC-DC and DC-DC power supplies to filter common mode noise originating from the power line or generated by switching components, enhancing the stability and efficiency of the power supply.
- Inverters: Utilized in solar inverters, motor inverters, and other types of inverters to reduce common mode noise caused by the high-frequency switching of power transistors, ensuring compliance with EMC standards.
- LED Lighting: Integrated into LED driver circuits to suppress noise generated by the LED circuit, minimizing interference with nearby electronic devices and maintaining stable lighting performance.
- Communication Equipment: Used in networking equipment, such as routers, switches, and modems, to filter noise on data lines, ensuring reliable and error-free data transmission.
- Industrial Automation: Found in industrial control systems and equipment to reduce noise in sensor and actuator circuits, improving the accuracy and reliability of automated processes.
Features:
- High Common Mode Impedance: Provides high impedance to common mode currents, effectively blocking unwanted noise and interference.
- Low Differential Mode Impedance: Maintains low impedance to differential mode signals, ensuring minimal signal distortion.
- Compact Design: Designed with a small footprint, allowing for easy integration into various circuit board layouts.
- High Saturation Current: Capable of handling high saturation currents without significant performance degradation.
- RoHS Compliant: Complies with RoHS directives, ensuring environmental safety and adherence to regulatory standards.
Benefits:
- Improved EMC Compliance: Reduces electromagnetic interference, enabling compliance with international EMC standards and regulations.
- Enhanced System Reliability: Filters out noise that can disrupt electronic circuits, thereby improving the overall stability and reliability of the system.
- Reduced Noise Emissions: Minimizes noise emitted from electronic devices, preventing interference with nearby equipment and ensuring a cleaner electromagnetic environment.
- Optimized Signal Integrity: Filters noise on data lines, ensuring clear and accurate data transmission, and reducing the likelihood of data errors.
- Extended Product Lifespan: Protects sensitive electronic components from noise-induced damage, extending the lifespan of the product.
The specific electrical characteristics of the TG110-LC50N2, such as its inductance value, rated current, and DC resistance, are critical for its proper application. The core material and winding configuration are carefully selected to optimize its performance in suppressing common mode noise. Detailed specifications are usually available in the manufacturer's datasheet.
Careful selection of the TG110-LC50N2, considering the operating frequency, current rating, and impedance characteristics, is essential for achieving optimal noise suppression in the intended application. Consulting the manufacturer's datasheet and application notes is highly recommended for proper implementation and performance optimization.