EN
  • EN
  • DE

TG111-HRPE10NYLF

Part No TG111-HRPE10NYLF
Manufacturer Halo Electronics Inc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197811-TG111-HRPE10NYLF
Categories Custom Parts
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG111-HRPE10NYLF CAD Model

Description

The TG111-HRPE10NYLF is a LAN transformer module manufactured by Halo Electronics Inc. This module is specifically designed for Ethernet applications, providing electrical isolation and signal conditioning required for proper network communication.

Applications

  • Ethernet Networking: Used in 10/100/1000Base-T Ethernet applications to provide isolation and impedance matching.
  • Network Interface Cards (NICs): Integrated into NICs for desktop computers, laptops, and servers.
  • Routers and Switches: Employed in network routers and switches for reliable data transmission.
  • Embedded Systems: Found in embedded systems requiring Ethernet connectivity, such as industrial controllers and IoT devices.
  • Power over Ethernet (PoE) Applications: Suitable for PoE applications, providing isolation for power and data transmission over a single cable.

Features

  • Electrical Isolation: Provides electrical isolation between the Ethernet PHY and the network cable.
  • Common Mode Choke: Reduces common-mode noise and interference.
  • Impedance Matching: Matches the impedance between the Ethernet PHY and the network cable for optimal signal transmission.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Compact Package: Designed for space-saving applications.

Benefits

  • Enhanced Signal Integrity: Improves signal quality and reduces noise for reliable data transmission.
  • Protection Against Voltage Surges: Protects the Ethernet PHY from voltage surges and electrical transients.
  • Compliance with Ethernet Standards: Ensures compliance with Ethernet standards, facilitating interoperability.
  • Simplified Design: Reduces the complexity of Ethernet interface design.
  • Improved System Reliability: Enhances overall system reliability by providing isolation and signal conditioning.

Additional Details

The TG111-HRPE10NYLF LAN transformer module is designed to meet specific Ethernet standards and performance requirements. Key parameters include insertion loss, return loss, and isolation voltage. The operating temperature range and storage temperature range are also important considerations for reliable operation. The specific pinout and connection details can be found in the manufacturer's datasheet. It is crucial to select a LAN transformer module that is compatible with the specific Ethernet PHY being used.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess