EN
  • EN
  • DE

TG1G-E001NYRL

Part No TG1G-E001NYRL
Manufacturer Halo Electronics Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP24
Manufacturer Halo Electronics Inc
Win Source Part Number 759757-TG1G-E001NYRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG1G-E001NYRL CAD Model

Description

The TG1G-E001NYRL is a Gigabit Ethernet transformer module manufactured by Halo Electronics. This module is designed to provide signal isolation and impedance matching in Gigabit Ethernet applications. It integrates the necessary magnetics for connecting a Gigabit Ethernet PHY (Physical Layer) to the Ethernet cable.

Applications

  • Network Interface Cards (NICs): Used in network interface cards to provide the interface between the PHY and the Ethernet cable.
  • Embedded Systems: Integrated into embedded systems with Gigabit Ethernet connectivity.
  • Routers and Switches: Used in routers and switches to isolate and match impedance for Gigabit Ethernet ports.
  • Industrial Ethernet: Employed in industrial Ethernet applications requiring robust and reliable network connections.
  • Motherboards: Used on computer motherboards for integrated Gigabit Ethernet connectivity.

Features

  • Gigabit Ethernet Support: Designed for Gigabit Ethernet applications, supporting data rates up to 1000 Mbps.
  • Integrated Magnetics: Integrates all the necessary magnetics for Gigabit Ethernet connectivity.
  • Isolation: Provides electrical isolation between the PHY and the Ethernet cable.
  • Impedance Matching: Matches the impedance between the PHY and the Ethernet cable for optimal signal transmission.
  • Compact Design: Available in a compact package for space-saving designs.

Benefits

  • Reliable Ethernet Connection: Ensures a reliable and stable Ethernet connection.
  • Simplified Design: Simplifies the design process by integrating the magnetics into a single module.
  • Improved Signal Integrity: Enhances signal integrity by providing proper impedance matching and isolation.
  • Protection: Protects the PHY from voltage surges and other electrical disturbances.
  • Cost-Effective Solution: Offers a cost-effective solution for Gigabit Ethernet connectivity.

Additional Details

The TG1G-E001NYRL is typically a surface-mount component. It is designed to meet the IEEE 802.3ab standard for Gigabit Ethernet. The specific 'NYRL' suffix might indicate a particular packaging or performance characteristic. It is crucial to use the correct transformer module to ensure proper operation and compliance with Ethernet standards. These modules generally have specific pinouts for transmit and receive signals and common mode chokes for noise reduction.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess