EN
  • EN
  • DE

TG1G-S032NYRLTR

Part No TG1G-S032NYRLTR
Manufacturer Halo Electronics Inc
Description Single Port IEEE802.3 Compliant 10/100/1000BASE-T Gigabit Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Depth 18.8 mm
Height 6.35 mm
Inductance 350 µH
Insertion Loss (dB) -1.1 dB
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Lead Free Contains Lead
Length 15.24 mm
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 24
Packaging Tape and Reel
Return Loss -10 dB
RoHS Compliant
Shielding Shielded
Termination SMD/SMT
Width 13.72 mm
Win Source Part Number 1204196-TG1G-S032NYRLTR
Categories Custom Parts
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG1G-S032NYRLTR CAD Model

Description

The Halo Electronics Inc TG1G-S032NYRLTR is a shielded surface mount inductor that has a length of 15.24 mm, a height of 6.35 mm, and a width of 13.72 mm.

  • Mounting Type: Surface Mount
  • Length: 15.24 mm
  • Height: 6.35 mm
  • Width: 13.72 mm
  • Pins: 24
  • Isolation Voltage: 1.5 kV
  • Inductance: 350 µH
  • Return Loss: -10 dB
  • Operating Temperature: 0 °C to 70 °C
  • Insertion Loss: -1.1 dB
  • Application: telecommunications, networking, and data storage

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess