EN
  • EN
  • DE

TG42-2006W1

Part No TG42-2006W1
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365149-TG42-2006W1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG42-2006W1 CAD Model

Description

The Halo Electronics Inc TG42-2006W1 is a precision-engineered transformer designed for applications requiring isolated power conversion with high efficiency and reliability. This transformer is tailored to provide stable and secure power in various electronic systems. Its robust construction and optimized performance characteristics make it suitable for demanding industrial and commercial environments.

Applications

  • Isolated Power Converters: Used in creating isolated DC-DC converters for sensitive electronic devices.
  • Industrial Control Systems: Providing stable and isolated power to PLCs, sensors, and actuators.
  • Medical Equipment: Ensuring patient safety with isolated power in diagnostic and therapeutic devices.
  • Telecommunications Infrastructure: Powering network equipment and communication interfaces with enhanced isolation.
  • Renewable Energy Applications: Optimizing power conversion in solar inverters and wind turbine control systems.

Features

  • High Isolation Voltage: Provides robust electrical isolation between primary and secondary windings, enhancing safety and preventing ground loops.
  • Low Profile Design: Facilitates integration into compact electronic systems and devices.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering versatility in different power environments.
  • High Efficiency: Minimizes power losses during energy conversion, resulting in energy savings and reduced heat generation.
  • RoHS Compliance: Meets environmental regulations by being free from hazardous substances.
  • Operating Temperature Range: Designed to operate reliably across a wide range of temperatures.

Benefits

  • Enhanced Safety: High isolation protects against electrical shock and equipment damage.
  • Compact Footprint: Low profile design enables use in space-constrained applications.
  • Versatile Power Compatibility: Wide input voltage range allows for flexible power source options.
  • Reduced Energy Consumption: High efficiency minimizes power wastage and lowers operating costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The TG42-2006W1 typically incorporates a ferrite core material known for its excellent magnetic properties and low losses at high frequencies. This ensures optimal efficiency and stable performance. The transformer is meticulously designed to meet stringent international safety standards, making it suitable for use in a wide range of applications worldwide.

Key electrical specifications include primary and secondary inductance, leakage inductance, DC resistance, and turns ratio. These parameters are precisely controlled to achieve the desired power conversion characteristics. The transformer is often available in various mounting configurations, such as through-hole or surface-mount, to accommodate different manufacturing requirements.

When selecting the TG42-2006W1, it is crucial to consider the specific voltage and current requirements of the application. This ensures that the transformer operates within its safe operating area and provides reliable performance over its intended lifespan.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess