EN
  • EN
  • DE

S10604

Part No S10604
Manufacturer Hamamatsu
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hamamatsu
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836191-S10604
Ultra Librarian 3D Model Ultra Librarian S10604 CAD Model

Description

The S10604 is a series of silicon photodiodes manufactured by Hamamatsu. These photodiodes are designed for a wide range of optical detection applications requiring high sensitivity and low noise.

Applications:

  • Optical Power Measurement: Used for measuring the power of light sources in various applications.
  • Light Detection: Employed for detecting the presence and intensity of light in industrial and scientific instruments.
  • Spectroscopy: Integrated into spectrometers for analyzing the spectral content of light.
  • Medical Devices: Utilized in medical devices for optical detection and measurement.
  • Analytical Instruments: Used in analytical instruments for detecting and quantifying substances.
  • Environmental Monitoring: Employed in environmental monitoring equipment for measuring light levels.

Features:

  • High Sensitivity: Provides high sensitivity to light, enabling detection of weak signals.
  • Low Noise: Designed for low noise operation, ensuring accurate measurements.
  • Wide Spectral Response: Covers a wide range of wavelengths, suitable for various light sources.
  • Fast Response Time: Offers fast response time for capturing rapidly changing light signals.
  • Compact Size: Small size allows for integration into space-constrained designs.

Benefits:

  • Accurate Measurements: High sensitivity and low noise ensure accurate optical measurements.
  • Versatile Applications: Suitable for a wide range of optical detection applications.
  • Fast Signal Capture: Fast response time allows for capturing rapidly changing light signals.
  • Easy Integration: Compact size simplifies the integration process.
  • Reliable Performance: Designed for stable and reliable operation.

Additional Details:

The S10604 series includes various models with different active area sizes, spectral response ranges, and package types. The specific specifications, such as responsivity, dark current, and capacitance, can be found in the product datasheet. It is crucial to refer to the datasheet for detailed specifications and application guidelines before using these photodiodes in a circuit.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess