EN
  • EN
  • DE

S1336-8BK

Part No S1336-8BK
Manufacturer Hamamatsu
Description Si photodiode UV to near IR for precision photometry
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hamamatsu
Win Source Part Number 1244945-S1336-8BK
Manufacturer Homepage www.hamamatsu.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1336-8BK CAD Model

Description

The S1336-8BK is a silicon PIN photodiode manufactured by Hamamatsu. It is designed for high-sensitivity light detection in the visible to near-infrared spectral range. The photodiode features a large active area and low dark current, making it suitable for various applications requiring precise light measurement.

Applications

  • Optical Encoders
  • Light Meters
  • Analytical Instruments
  • Bar Code Readers
  • Medical Devices

Features

  • High Sensitivity: Detects weak light signals with high accuracy.
  • Large Active Area: Provides a wide target area for light collection.
  • Low Dark Current: Minimizes noise and improves signal-to-noise ratio.
  • Wide Spectral Response: Sensitive to light in the visible to near-infrared range.
  • Fast Response Time: Enables detection of rapidly changing light signals.

Benefits

  • Accurate Light Measurement: High sensitivity and low dark current ensure precise light measurement.
  • Improved Signal-to-Noise Ratio: Low dark current minimizes noise, improving the signal-to-noise ratio.
  • Versatile Applications: Suitable for a wide range of applications requiring light detection.
  • Reliable Performance: Hamamatsu's quality ensures reliable and consistent performance.

Technical Specifications

  • Active Area: Typically around 3.6 x 3.6 mm
  • Spectral Response: 320 nm to 1100 nm
  • Peak Sensitivity Wavelength: Typically around 960 nm
  • Dark Current: Typically less than 1 nA
  • Reverse Voltage: Up to 30 V
  • Capacitance: Typically around 5 pF

The S1336-8BK offers excellent performance for demanding light detection applications. For specific details and application notes, consult the manufacturer's datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess