EN
  • EN
  • DE
Part No 101F
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 600CT / 600CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Turns Ratio - Primary 1:1
Impedance - Primary (Ohms) 600CT
Impedance - Secondary (Ohms) 600CT
DC Resistance (DCR) - Primary 44Ohm
DC Resistance (DCR) - Secondary 52Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz ~ 100kHz
Frequency Response ±0.5dB
Voltage - Isolation 100VRMS
Power Level 100mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height - Seated (Max) 0.480" (12.19mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511010-101F
Ultra Librarian 3D Model Ultra Librarian 101F CAD Model

Description

N

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Toko America Inc.
Lowest to $1.1642
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
Lowest to $0.9536
Triad Magnetics
AUDIO XFMR 10KCT/2KCT THRU HOLE
Need more? Email Us
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us
Allied Components International
1.6mH 6-pin SMD Hrzl Mnt Trans.
Lowest to $0.6255
Hammond Manufacturing
TRANSFORMER AUDIO 100KCT/1KCT / 100kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 10:1 Audio Transformer 300Hz ~ 50kHz Through Hole
Lowest to $40.6657
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess