EN
  • EN
  • DE
Part No 107X
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description TRANSFORMER AUDIO 100KCT/1KCT / 100kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 10:1 Audio Transformer 300Hz ~ 50kHz Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Audio Transformers
Manufacturer Hammond Manufacturing
Packaging Bulk
Impedance - Primary (Ohms) 100kCT
Impedance - Secondary (Ohms) 1kCT
DC Resistance (DCR) - Primary 3.66kOhm
DC Resistance (DCR) - Secondary 75Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 300Hz ~ 50kHz
Frequency Response ±1.5dB
Voltage - Isolation 500Vrms
Power Level 150mW
Mounting Through Hole
Size / Dimension 0.630" L x 0.586" W (16.00mm x 14.88mm)
Height - Seated (Max) 0.630" (16.00mm)
Termination Style PC Pin
Weight 0.02 lb (9.07 g)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Part Number 107XHM-ND,107XHM,HM2379
Standard Package 1
Win Source Part Number 1329348-107X
Ultra Librarian 3D Model Ultra Librarian 107X CAD Model

Description

The 107X is an audio transformer produced by Hammond Manufacturing.

  • Manufacturer: Hammond Manufacturing
  • Type: Audio Transformer
  • Construction: Miniature epoxy potted transformer
  • Termination Style: PC Pin
  • Voltage Isolation: 500Vrms
  • Power Level: 150mW
  • Popularity: Low popularity
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hammond Manufacturing
AUDIO TRANSFORMER
Need more? Email Us
Hammond Manufacturing
TRANSFORMER TUBE GUITAR AMP / 6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $0.9605
Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Murata Electronics North America
DIGITAL AUDIO TX 1:1 5MH SMD / Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD
Need more? Email Us
Halo Electronics Inc
Audio Transformers / Signal Transformers GIGABIT ISO MOD
Need more? Email Us
Allied Components International
1.6mH 6-pin SMD Hrzl Mnt Trans.
Lowest to $0.6255
Hammond Manufacturing
TRANSFORMER AUDIO 100KCT/1KCT / 100kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 10:1 Audio Transformer 300Hz ~ 50kHz Through Hole
Lowest to $40.6657
Sumida America Components Inc.
XFMR MODEM SMD / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount
Lowest to $0.7514

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess