EN
  • EN
  • DE

1760H

Part No 1760H
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description TRANSFORMER TUBE GUITAR AMP  /  6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Audio Transformers
Mfr Hammond Manufacturing
Series 1760
Package Box
Impedance - Primary (Ohms) 6.6kCT
Impedance - Secondary (Ohms) 4, 8, 16
DC Resistance (DCR) - Primary 347.8Ohm
DC Resistance (DCR) - Secondary 686mOhm, 803mOhm, 1.157Ohm
Transformer Type Push-Pull Audiophile, Ultra-Linear - Tube Output
Frequency Range 70Hz ~ 15kHz
Frequency Response ±1dB
Power Level 20W
Mounting Type Chassis Mount
Dimension 3.710" L x 2.400" W (94.23mm x 60.96mm)
Height - Seated (Max) 2.371" (60.22mm)
Termination Style Wire Leads
Weight 0.625 lb (283.5 g)
Base Product Number 1760
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 1760H-ND,HM1562
Standard Package 1
Win Source Part Number 1041163-1760H
Ultra Librarian 3D Model Ultra Librarian 1760H CAD Model

Description

This push-pull audiophile, ultra-linear - tube output transformer from the 1760 series is made for audio transformers.

  • Frequency Range: 70Hz ~ 15kHz
  • Power Level: 20W
  • Termination Style: Wire Leads
  • Dimension: 3.710" L x 2.400" W (94.23mm x 60.96mm)
  • Impedance - Primary (Ohms): 6.6kCT
  • Impedance - Secondary (Ohms): 4, 8, 16
  • DC Resistance (DCR) - Primary: 347.8Ohm
  • DC Resistance (DCR) - Secondary: 686mOhm, 803mOhm, and 1.157Ohm
  • Frequency Response: ±1dB
  • Weight: 0.625 lb
  • Package: Box
  • Standard Package: 1
  • MSL Level: Not Applicable
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.31.4035
  • Manufacturer: Hammond Manufacturing
  • Other Names: 1760H-ND and HM1562
  • Base Product Number: 1760

You May Also Be Interested in

Toko America Inc.
Lowest to $1.1642
Hammond Manufacturing
TRANSFORMER TUBE GUITAR AMP / 6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Need more? Email Us
Toko America Inc.
Need more? Email Us
iNRCORE, LLC
Audio Transformers / Signal Transformers
Lowest to $29.6645
Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Hammond Manufacturing
TRANSF TUBE GUITAR AMP POWER / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Chassis Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
DIGITAL AUDIO TX 1:1 5MH SMD / Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD
Need more? Email Us
Hammond Manufacturing
TRANSFORMER AUDIO 100KCT/1KCT / 100kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 10:1 Audio Transformer 300Hz ~ 50kHz Through Hole
Lowest to $40.6657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess