EN
  • EN
  • DE

1455D801

Part No 1455D801
Manufacturer Hammond Manufacturing
Catalog Boxes
Description Clear Anodized Aluminum Wall Mount Extruded Enclosure / BOX ALUM NATURAL 3.15"L X 1.67"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Container Type Box
Dimension 3.150" L x 1.673" W (80.00mm x 42.50mm)
Height 0.906" (23.00mm)
Area (L x W) 5.27" (34.0cm)
Design End Panel(s)
Material Metal, Aluminum
Color Natural
Thickness 0.047" (1.20mm)
Features Card Guides
Win Source Part Number 784850-1455D801
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 24, 2013
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455D801 CAD Model

Description

The Hammond Manufacturing 784850-1455D801 is a natural-colored metal, aluminum enclosure box. It is manufactured by Hammond Manufacturing.

  • Thickness: 0.047 inches (1.20mm)
  • Height: 0.906 inches (23.00mm)
  • Card Guides: Yes
  • Design: End panel(s)
  • Dimensions: 3.150 inches L x 1.673 inches W (80.00mm x 42.50mm)
  • Introduction Date: February 24, 2013
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hoffman Enclosures, Inc.
BOX STEEL GRAY 15.98"L X 15.98"W
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 12.01"L X 10"W
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8899 $75.5596
8+ $15.4996 $123.9968
12+ $15.0152 $180.1824
16+ $14.5307 $232.4912
21+ $14.0464 $294.9744
28+ $12.5934 $352.6152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess