EN
  • EN
  • DE

1589T48F1

Part No 1589T48F1
Manufacturer Hammond Manufacturing
Catalog Custom Parts (0 - A)
Description Power Strip; 8 Outlets; 6 ft.; 20A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

AC Outlets 8
Approvals CSA, UL
Cable Length 1.83 m
Color Black
Cord Length 1.8288 m
Current Rating 20 A
Housing Material Aluminium
Length 1.22 m
Max Current Rating 20 A
Mount Rack, Wall
Output Voltage 120 V
Overload Protection Circuit Breaker
RoHS Compliant
Weight 6.00012 kg
Win Source Part Number 1130457-1589T48F1
Categories Custom Parts
Manufacturer Hammond Manufacturing
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1589T48F1 CAD Model

Description

The Hammond Manufacturing 1589T48F1 power strip from Hammond Manufacturing is a high-quality custom part designed to supply power to your electronic components.

  • AC Outlets: 8
  • Current Rating: 20A
  • Cable Length: 1.83m
  • Cord Length: 1.8288m
  • Material: Aluminum
  • Color: Black
  • Length: 1.22m
  • Weight: 6.00012kg
  • Approvals: CSA and UL
  • Compliance: RoHS compliant
  • Mounting: Rack or wall mountable
  • Protection: Overload protection with a circuit breaker

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess