EN
  • EN
  • DE
Part No 602B
Manufacturer Hammond Manufacturing
Catalog Pulse Transformers
Description TRANSFORMER PULSE 492UH .8DCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Features Pulse Transformer
Manufacturer Hammond Manufacturing
Series 602
Package Bulk
Part Status Obsolete
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856824-602B
Ultra Librarian 3D Model Ultra Librarian 602B CAD Model

Description

The 602B is a single-ended Class A output transformer manufactured by Hammond Manufacturing. It is designed for use in tube amplifier circuits, specifically for converting the high-impedance output of a vacuum tube to a low-impedance signal suitable for driving a loudspeaker. This transformer is commonly used in guitar amplifiers, hi-fi amplifiers, and other audio applications.

Applications

  • Guitar amplifiers: Used as an output transformer in single-ended Class A tube guitar amplifiers.
  • Hi-fi amplifiers: Employed in single-ended Class A tube hi-fi amplifiers.
  • Audio preamplifiers: Used in audio preamplifier circuits to match impedance.
  • Vintage audio equipment: Replacement transformer in older audio equipment using vacuum tubes.
  • DIY audio projects: Utilized by hobbyists in custom tube amplifier and audio circuit designs.

Features

  • Single-ended Class A design: Optimized for single-ended Class A tube amplifier configurations.
  • High-quality construction: Built with premium materials for excellent audio performance.
  • Multiple impedance taps: Offers flexibility in matching different speaker impedances.
  • Rugged design: Withstands the high voltages and temperatures associated with tube amplifier circuits.
  • Shielded design: Reduces noise and interference.

Benefits

  • Improved audio quality: Provides clear and accurate audio reproduction with low distortion.
  • Enhanced performance: Optimizes the transfer of power from the vacuum tube to the loudspeaker.
  • Flexible impedance matching: Allows for easy adaptation to various speaker configurations.
  • Reliable operation: Robust construction ensures long-term stability and performance.
  • Reduced noise: Shielding minimizes unwanted noise and interference.

Additional Details

The 602B transformer has a primary impedance of 5kΩ and secondary impedance options that are switchable. It is designed to handle a maximum power rating specified in the Hammond Manufacturing datasheet. The core material and winding configuration are optimized for audio performance. It is suitable for use with common vacuum tubes in single-ended Class A configurations. Its dimensions and mounting options are also detailed in the manufacturer's documentation. Proper installation and wiring are necessary to ensure safe and optimal operation.

You May Also Be Interested in

LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $738.8882 $738.8882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess