EN
  • EN
  • DE

AP2420

Part No AP2420
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description STEEL INNER PANEL / Metal, Steel Panel, Inner 21.000" L x 18.500" W (533.40mm x 469.90mm) White
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Components
Mfr Hammond Manufacturing
Series AP
Package Bulk
Product Status Active
Type Panel, Inner
Size / Dimension 21.000" L x 18.500" W (533.40mm x 469.90mm)
Color White
Material Metal, Steel
For Use With/Related Products N1A Series
Ventilation Non-Vented
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 807002-AP2420
Ultra Librarian 3D Model Ultra Librarian AP2420 CAD Model

Description

The 807002-AP2420 is a panel, inner type enclosure from Hammond Manufacturing.

  • Series: AP
  • Designed for Use With: N1A series
  • Color: White
  • Package: Bulk
  • Size: 21.000" L x 18.500" W (533.40mm x 469.90mm)
  • Material: Metal, Steel
  • Ventilation: Non-Vented

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 55.8X18.8X0.53" BLACK / Metal, Steel Door, Front or Rear 55.750" L x 18.840" W x 0.530" H (1416.05mm x 478.54mm x 13.46mm) Black
Need more? Email Us
Bud Industries
SHELF OPEN RACK NON VENT 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Gray
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 76.8X22.4X0.75" BLACK
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 79X20X0.8" GREY 1/PR
Lowest to $526.8967
Hammond Manufacturing
PANEL INNER 33X27" WHITE
Need more? Email Us
Panduit Corp
ANGLED FILLER PANEL 1 RU, WHITE
Need more? Email Us
TE Connectivity
FOENC 1U MM 6 SC/PC 300 SLIDING
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 32.000" L x 22.500" W (812.80mm x 571.50mm) White
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,090+ $0.0936 $289.2240
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess