EN
  • EN
  • DE

BPD2FF

Part No BPD2FF
Manufacturer Hammond Manufacturing
Catalog AC AC Wall Adapters
Description AC/AC WALL MNT ADPT 18VAC 1.11A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized North America
Form Wall Mount
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 18VAC
Current - Output (Max) 1.11A
Power (Watts) 20 W
Applications ITE (Commercial)
Output Connector Screw Terminal
Size / Dimension 2.13" L x 2.44" W x 2.75" H (54.1mm x 62.0mm x 70.0mm)
Approval Agency CSA, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546139-BPD2FF
Ultra Librarian 3D Model Ultra Librarian BPD2FF CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 200MA
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 24VAC 1.67A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 24VAC 1A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 1.67A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 14VAC 2.86A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 500MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 12VAC 2A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 1.5A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 20VAC 2A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess