EN
  • EN
  • DE
  • IT

EJ14128

Part No EJ14128
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL GRAY 14"L X 12"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box with Mounting Flange
Height 8.000" (203.20mm)
Area (L x W) 168" (1084cm)
Design Hinged Door, Lid
Material Metal, Steel
Color Gray
Thickness 16 Gauge
Features Interior Panels, Stainless Steel Hinges
Ratings IP66, NEMA 3R,4,12,13, UL-508
Weight 18 lbs (8.2kg)
Win Source Part Number 1027376-EJ14128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EJ14128 CAD Model

Description

The Hammond Manufacturing enclosure is a component suitable for use in a variety of electronic applications.

  • Product Name: EJ14128
  • Manufacturer: Hammond Manufacturing
  • Supply and Demand Status: Balance
  • Status: Active
  • Win Source Part Number: 1027376-EJ14128
  • Material: Metal and Steel
  • Color: Gray
  • Door/Lid: Hinged
  • Thickness: 16 Gauge
  • Height: 8.000 inches (203.20mm)
  • Weight: 18 lbs (8.2kg)
  • Container Type: Box with Mounting Flange
  • Area: 168 inches (1084cm)
  • Suitable For: Boxes, Enclosures, and Racks
  • Material Flammability Rating: -
  • IP Rating: IP66, NEMA 3R,4,12,13, UL-508
  • Features: Interior Panels and Stainless Steel Hinges

You May Also Be Interested in

Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 10.12"L X 6.1"W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess