EN
  • EN
  • DE

HFMD1884

Part No HFMD1884
Manufacturer Hammond Manufacturing
Catalog Racks
Description MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series HME
Dimensions - Panel 8.858" L x 28.189" W x 67.165" H (225.00mm x 716.00mm x 1706.00mm)
Dimensions - Overall 15.748" L x 31.496" W x 70.866" H (400.00mm x 800.00mm x 1800.00mm)
Material Metal, Steel
Features Front and Rear Access, Removable Door
Style Enclosed, Bottom, Top
Type Equipment Cabinet
Door Steel
Color Gray
Mounting Rails Two Pair
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 772268-HFMD1884
Popularity Medium
Supply and Demand Status Limited
Family Name HFMD1
Introduction Date July 07, 2012
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HFMD1884 CAD Model

Description

The Hammond Manufacturing HFMD1884 is an equipment cabinet that is designed for front and rear access.

  • Door: Removable
  • Enclosure: Bottom and Top Enclosed
  • Material: Metal, Steel
  • Color: Gray
  • Length: 8.858 inches
  • Width: 28.189 inches
  • Height: 67.165 inches
  • Series: HME
  • Popularity: Medium
  • Shipping: From Manufacturer's Warehouse

You May Also Be Interested in

Hammond Manufacturing
RACK STEEL 42UX42" / Black Steel Floor Mount Cabinet
Need more? Email Us
Bud Industries
ADD-A-RACK ECONOMIZER VENTED / Metal, Steel Add-A-Rack Cabinet Enclosed, Back 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Black
Need more? Email Us
New Age Enclosures
BOX ABS BLACK 3.6\
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Bud Industries
CABINET 84" X 27" X 30.75" SAND / Metal, Steel Equipment Cabinet Enclosed, Back, Front, Sides 30.750" L x 27.000" W x 84.062" H (781.05mm x 685.80mm x 2135.18mm) Sand
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Light Gray Steel Type 12 Two Door Modular Freestanding Enclosure
Need more? Email Us
Bud Industries
CAB 12.25" PS 14.31X21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 14.310" H (393.70mm x 534.92mm x 363.47mm) Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess