EN
  • EN
  • DE

HMET20105

Part No HMET20105
Manufacturer Hammond Manufacturing
Catalog Racks
Description MODULAR DBL DOOR ENCL / Light Gray Steel Type 12 Two Door Modular Freestanding Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series HME
Dimensions - Panel 12.795" L x 36.063" W x 75.039" H (325.00mm x 916.00mm x 1906.00mm)
Dimensions - Overall 19.685" L x 39.370" W x 78.740" H (500.00mm x 1000.00mm x 2000.00mm)
Material Metal, Steel
Features Dual Door, Dual Access, Removable Door
Style Enclosed, Bottom, Top
Type Equipment Cabinet
Door Steel
Color Gray
Mounting Rails Two Pair
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 774264-HMET20105
Popularity Medium
Supply and Demand Status Balance
Family Name HMET2
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian HMET20105 CAD Model

Description

The Hammond Manufacturing HME Equipment Cabinet is a high-quality product from Hammond Manufacturing.

  • Style: Enclosed, Bottom, Top
  • Material: Metal, Steel
  • Panel Dimensions: 12.795" L x 36.063" W x 75.039" H (325.00mm x 916.00mm x 1906.00mm)
  • Overall Cabinet Dimensions: 19.685" L x 39.370" W x 78.740" H (500.00mm x 1000.00mm x 2000.00mm)
  • Door Material: Steel
  • Mounting Rails: Two Pair
  • Category: Boxes, Enclosures, Racks
  • ECCN: EAR99
  • Estimated EOL Date: 2029

You May Also Be Interested in

Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Bud Industries
CAB 12.25" PS 14.31X21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 14.310" H (393.70mm x 534.92mm x 363.47mm) Black
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 23.6X31.5X70.3 / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Beige, Black
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X30X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 30.000" W x 30.000" H (254.00mm x 762.00mm x 762.00mm) Gray
Need more? Email Us
Hammond Manufacturing
RACK FRAME / 24 Inch Rack Mount Frames
Need more? Email Us
Famatel USA
IP55 ABS Junction Box 7 Cones
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Light Gray Steel Type 12 Two Door Modular Freestanding Enclosure
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 19.685" L x 62.992" W x 78.937" H (500.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 18.1X40.8X72.1 GRY / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Top 18.130" L x 40.750" W x 72.130" H (460.50mm x 1035.05mm x 1832.10mm) Gray
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess