EN
  • EN
  • DE

LTP-2057AKA

Part No LTP-2057AKA
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED MATRIX 5X7 2.0\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Millicandela Rating 4.6mcd
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 1.50" L x 2.09" W x 0.34" H (38.10mm x 53.10mm x 8.60mm)
Color Orange
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2.05V
Ultra Librarian 3D Model Ultra Librarian LTP-2057AKA CAD Model

Description

NULL

You May Also Be Interested in

Adafruit Industries LLC
MINIATURE ULTRA-BRIGHT 8X8 WHITE
Need more? Email Us
Kingbright Corporation
1.2\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.2\
Need more? Email Us
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess