EN
  • EN
  • DE
  • IT

HN4FS603624SS

Part No HN4FS603624SS
Manufacturer Hammond Manufacturing
Catalog Racks
Description N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series HN4 FS SS
Dimensions - Panel 24.055" L x 32.313" W x 49.329" H (611.00mm x 820.75mm x 1252.96mm)
Dimensions - Overall 24.055" L x 36.063" W x 60.079" H (611.00mm x 916.00mm x 1526.00mm)
Material Metal, Stainless Steel
Features Single Door, Single Access
Style Enclosed, Bottom, Front, Sides, Top
Type Equipment Cabinet
Door Stainless Steel
Color Natural
Ventilation Non-Vented
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 793676-HN4FS603624SS
Popularity Medium
Supply and Demand Status Limited
Family Name HN4FS
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian HN4FS603624SS CAD Model

Description

The Hammond Manufacturing 793676-HN4FS603624SS is a natural-colored equipment cabinet from the HN4 FS SS series.

  • Door: Single
  • Access: Single
  • Enclosure: Bottom, Front, Sides, and Top
  • Material: Metal and Stainless Steel
  • Dimension: 24.055 inches L x 32.313 inches W x 49.329 inches H (611.00mm x 820.75mm x 1252.96mm)
  • Overall Dimension: 24.055 inches L x 36.063 inches W x 60.079 inches H (611.00mm x 916.00mm x 1526.00mm)
  • Door Material: Stainless Steel
  • Vented: Non-vented
  • Drop Shipped: From the manufacturer's warehouse
  • Family Name: HN4FS
  • Category: Boxes, Enclosures, and Racks
  • ECCN: EAR99
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 20.000" W x 30.000" H (254.00mm x 508.00mm x 762.00mm) Gray
Need more? Email Us
Tripp Lite
25U RACK ENCLOSURE SERVER CABINT / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000" L x 23.630" W x 49.000" H (1092.20mm x 600.20mm x 1244.60mm) Black
Need more? Email Us
Famatel USA
IP55 ABS Junction Box 7 Cones
Need more? Email Us
Hammond Manufacturing
RACK FRAME / 24 Inch Rack Mount Frames
Need more? Email Us
Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess