EN
  • EN
  • DE

HME1688

Part No HME1688
Manufacturer Hammond Manufacturing
Catalog Racks
Description MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series HME
Dimensions - Panel 24.606" L x 28.189" W x 59.291" H (625.00mm x 716.00mm x 1506.00mm)
Dimensions - Overall 31.496" L x 31.496" W x 62.992" H (800.00mm x 800.00mm x 1600.00mm)
Material Metal, Steel
Features Front and Rear Access, Removable Door
Style Enclosed, Bottom, Top
Type Equipment Cabinet
Door Steel
Color Gray
Mounting Rails Two Pair
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 796028-HME1688
Popularity Medium
Supply and Demand Status Limited
Family Name HME16
Introduction Date July 20, 2010
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian HME1688 CAD Model

Description

The Hammond Manufacturing HME1688 equipment cabinet is a high-quality enclosure designed for use in a variety of applications.

  • Features: Front and Rear Access, Removable Door
  • Material: Steel
  • Mounting: Enclosed, Bottom, Top
  • Mounting Rails: Two Pairs
  • Dimensions: 31.496" L x 31.496" W x 62.992" H (800.00mm x 800.00mm x 1600.00mm)
  • Series: HME

You May Also Be Interested in

Hammond Manufacturing
RACK FRAME / 24 Inch Rack Mount Frames
Need more? Email Us
Hammond Manufacturing
RACK FRAME
Need more? Email Us
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X20 GRY / Gray Mild Steel Ground Mount Type 1 Metering Cabinet
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Light Gray Steel Type 12 Two Door Modular Freestanding Enclosure
Need more? Email Us
Bud Industries
CAB 14" PS 16.06X 21.06 X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 16.060" H (393.70mm x 534.92mm x 407.92mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Need more? Email Us
Bud Industries
CABINET 84" X 27" X 30.75" SAND / Metal, Steel Equipment Cabinet Enclosed, Back, Front, Sides 30.750" L x 27.000" W x 84.062" H (781.05mm x 685.80mm x 2135.18mm) Sand
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess