EN
  • EN
  • DE
  • IT

RASA22BK3

Part No RASA22BK3
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description ANGLE SUPPORT ADJ BLK 20.95"PAIR / Rack Support Brackets Angled
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series RASA
Package Bulk
Product Status Active
Accessory Type Support Brackets
Features Angled
For Use With/Related Products Cabinet Racks
Base Product Number RASA22
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1038655-RASA22BK3
Ultra Librarian 3D Model Ultra Librarian RASA22BK3 CAD Model

Description

The 1038655-RASA22BK3 is a support bracket accessory from Hammond Manufacturing.

  • Series: RASA
  • Accessory Type: Support Bracket
  • For Use With: Cabinet Racks
  • Package: Bulk
  • Design: Angled

You May Also Be Interested in

Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $132.6214
Hammond Manufacturing
Rack Cable Support
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE BUS BAR
Lowest to $96.8303
Panduit Corp
JUMPER KITS EQUIP GROUNDING #10 / Rack Grounding Kit 57.000" (1447.80mm) Length
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE ADAPTER KIT / Rack Adapter
Need more? Email Us
Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us
Panduit Corp
SPOOL FIBER
Lowest to $10.0855
Hammond Manufacturing
20U TAPPED 10-32 RAIL FOR HWM / Rack Rails
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess