EN
  • EN
  • DE

CAK1924

Part No CAK1924
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description RACK HARDWARE ADAPTER KIT / Rack Adapter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series CAK
Package Bulk
Product Status Active
Accessory Type Adapter
For Use With/Related Products C2F24 Frames
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 777805-CAK1924
Ultra Librarian 3D Model Ultra Librarian CAK1924 CAD Model

Description

The Hammond Manufacturing 777805-CAK1924 is an adapter designed for use with C2F24 frames.

  • Series: CAK
  • Package: Bulk
  • Pieces: 1
  • Applications: Boxes, Enclosures, and Racks

You May Also Be Interested in

Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us
Hammond Manufacturing
Rack Cable Support
Need more? Email Us
Panduit Corp
Need more? Email Us
Hoffman Enclosures, Inc.
FLR STND KIT (QTY 2) 24.00X10.06
Need more? Email Us
Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Panduit Corp
700MMWALL BEAM, BLACK
Need more? Email Us
Bud Industries
KIT ECONOMY MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Hammond Manufacturing
20U TAPPED 10-32 RAIL FOR HWM / Rack Rails
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess