EN
  • EN
  • DE

HA2-2541/883

Part No HA2-2541/883
Manufacturer Harris Corporation
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Harris Corporation
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 595846-HA2-2541/883
Ultra Librarian 3D Model Ultra Librarian HA2-2541/883 CAD Model

Description

The 595846-HA2-2541/883 is a linear amplifier integrated circuit (IC) in the category of Instrumentation, OP Amps, Buffer Amps manufactured by Harris Corporation.

  • Win Source Part Number: 595846-HA2-2541/883
  • Circuit: Single
  • Package: Bulk (Standard Package of 1 piece)
  • Mounting Type: Through-Hole
  • Package: TO-99-8 Metal Can
  • Operating Temperature Range: -55°C to 125°C
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor Undefined
  • ECCN: EAR99
  • HTSUS Code: 8542.33.0001

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.7999
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8137 $83.8137
2+ $68.7710 $137.5420
3+ $66.6216 $199.8648
4+ $64.4721 $257.8884
5+ $62.3238 $311.6190
7+ $55.8766 $391.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess