EN
  • EN
  • DE

HI1-507-5

Part No HI1-507-5
Manufacturer Harris Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062825-HI1-507-5
Categories OEM Parts(F-I)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI1-507-5 CAD Model

Description

The HI1-507-5 is a monolithic CMOS analog multiplexer with overvoltage protection, manufactured by Harris Corporation (now Intersil). It offers robust protection against input overvoltage conditions, making it suitable for applications where signal excursions beyond the power supply rails are possible. This multiplexer allows selection of one of eight analog input channels.

Applications:

  • Data acquisition systems
  • Process control systems
  • ATE (Automatic Test Equipment)
  • Medical instrumentation
  • Avionics systems

Features:

  • Overvoltage protection on all input channels (up to ±25V)
  • Low on-resistance (typically 150Ω)
  • Low leakage current (typically 1nA)
  • TTL/CMOS compatible logic inputs
  • Single supply operation (+10V to +16V) or dual supply operation (±5V to ±8V)
  • Break-before-make switching action

Benefits:

  • Enhanced system reliability due to overvoltage protection, preventing damage to the multiplexer and downstream circuitry.
  • Improved signal integrity with low on-resistance and leakage current.
  • Easy interfacing with digital control systems using TTL/CMOS compatible inputs.
  • Flexibility in power supply configuration (single or dual supply).
  • Prevention of signal shorting during channel switching with break-before-make action.

Additional Details:

The HI1-507-5 is typically packaged in a 16-pin DIP or SOIC package. The overvoltage protection feature allows the multiplexer to withstand voltage levels significantly exceeding the power supply rails without damage. The low on-resistance ensures minimal signal attenuation, while the low leakage current minimizes errors in signal measurement. The break-before-make switching prevents shorting of input signals during channel transitions.

You May Also Be Interested in

Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess