EN
  • EN
  • DE

09140012667

Part No 09140012667
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description MODULE MALE 1POS SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Module
Gender Male
Number of Positions 1
Termination Style Screw
Voltage Rating 600V
Current Rating (Amps) 200A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633709-09140012667
Ultra Librarian 3D Model Ultra Librarian 09140012667 CAD Model

Description

N

You May Also Be Interested in

HARTING
INSERT FEMALE 6P+1GND TERM BLOCK
Need more? Email Us
HARTING
MODULE FEMALE 1POS SCREW
Need more? Email Us
HARTING
MODULE FEMALE 4POS CRIMP
Lowest to $5.9956
HARTING
MODULE MALE 1POS SCREW
Need more? Email Us
HARTING
INSERT MALE 16POS SCREW
Need more? Email Us
HARTING
INSERT MALE 46P+1GND TERM BLOCK
Need more? Email Us
TE Connectivity
HVS-S20DF.25.STI.C
Need more? Email Us
TE Connectivity
INSERT MALE 24POS+1GND CRIMP
Need more? Email Us
TE Connectivity
INSERT FEMALE 6POS+1GND SCREW
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess