EN
  • EN
  • DE

09200030227

Part No 09200030227
Manufacturer HARTING
Catalog Heavy Duty Connectors - Housings, Hoods, Bases
Description CONN BASE SIDE ENTRY SZ3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Base - Panel Mount 90°
Style Side Entry
Size 3A
Lock Location Locking Clip (1) on Base Bottom
Thread Size PG11
Size / Dimension 1.575" L x 1.102" W x 1.043" H (40.00mm x 28.00mm x 26.50mm)
Housing Color Black
Ingress Protection IP44
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632095-09200030227
Ultra Librarian 3D Model Ultra Librarian 09200030227 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN HOOD SIDE ENTRY SZA16 PG16
Need more? Email Us
TE Connectivity
CONN BASE SIDE ENTRY SZ6 PG21
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ4 PG16
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ8 PG29
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ8 M32
Need more? Email Us
TE Connectivity
CONN HOOD CPLNG BOTTOM SZ1 M16
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A PG13.5
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ4
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ6 M25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess