EN
  • EN
  • DE

09670250443

Part No 09670250443
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 25POS 180DEG SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203503-09670250443
Manufacturer HARTING
Category Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub, D-Shaped Connector Backshells, Hoods
Package Bag
Product Status Active
Accessory Type Two Piece Backshell
Number of Positions 25
Cable Type Round
Material Plastic, Metallized
Shielding Shielded
Hardware Assembly Hardware, Cable Clamp
Features Mating Screws 4-40
Ultra Librarian 3D Model Ultra Librarian 09670250443 CAD Model

Description

25 Position Two Piece Backshell Connector 180° Shielded

You May Also Be Interested in

Amphenol CONEC
HOOD FOR 3W3 FOR AWG 6 WIRE
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 15POS 180DEG YLW
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9P 40DEG SHLD SLV
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Lowest to $7.8568
Hirose Electric Co Ltd
CONN BACKSHELL 20POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
SHELL SIZE 2 HOOD WATER RES.
Need more? Email Us
Hirose Electric Co Ltd
CONN HOOD 80PIN
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 37POS 180DEG GRAY
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0476 $64.1904
9+ $13.1670 $118.5030
14+ $12.7558 $178.5812
19+ $12.3446 $234.5474
25+ $11.9335 $298.3375
33+ $10.6988 $353.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess