EN
  • EN
  • DE

MC74HC4052FEL

Part No MC74HC4052FEL
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LOG CMOS MLTIPLEXER DUAL / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4052
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883699-MC74HC4052FEL
Ultra Librarian 3D Model Ultra Librarian MC74HC4052FEL CAD Model

Description

ON Semiconductor MC74HC4052FEL Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74HC4052FEL is a versatile and high-performance analog multiplexer/demultiplexer that is part of the HC4052 family. This integrated circuit (IC) is designed for efficient routing of analog signals in a wide range of applications, including communication systems, data acquisition, and audio/video signal processing. The MC74HC4052FEL is a dual 4-channel device, which means it can handle two sets of four analog inputs or outputs.

Constructed with silicon gate CMOS technology, the MC74HC4052FEL offers low power consumption while maintaining a broad analog input voltage range and fast switching speeds. It operates with a typical supply voltage from 2V to 6V, making it compatible with most TTL, CMOS, and low-voltage systems. This feature is particularly important for battery-operated and portable devices where power efficiency is crucial.

The MC74HC4052FEL boasts a low "on" resistance, typically around 70 ohms at 5V VCC, which minimizes signal attenuation and ensures high-fidelity signal routing. This low resistance, coupled with its high noise immunity and low power dissipation, makes the IC an excellent choice for precise and reliable analog signal handling.

Featuring a wide operating temperature range from -55°C to +125°C, the MC74HC4052FEL is suitable for use in harsh environments and is designed to meet the rigorous demands of industrial and automotive applications. The device is available in a 16-lead SOIC package, which is conducive to space-constrained designs while allowing for easy integration into a variety of electronic systems.

Control of the multiplexer/demultiplexer is achieved through digital inputs, which include two binary address inputs (A0, A1), an enable input, and an inhibit input for added flexibility. This allows for simple interfacing with microcontrollers or other digital logic components, facilitating the design of complex signal routing configurations without the need for additional hardware.

In summary, the ON Semiconductor MC74HC4052FEL is a highly reliable and efficient solution for analog signal multiplexing and demultiplexing needs in advanced electronic systems. Its combination of low power operation, robust performance, and compact packaging makes it an ideal choice for designers looking to optimize their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess