EN
  • EN
  • DE

P89LPC9401FBD,551

Part No P89LPC9401FBD,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 23
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (14x14)
Win Source Part Number 102744-P89LPC9401FBD,551
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC9401FBD,551 CAD Model

Description

Overview of NXP P89LPC9401FBD,551

The NXP P89LPC9401FBD,551 is a cutting-edge microcontroller unit (MCU) designed to offer exceptional performance and flexibility for a wide range of embedded applications. This powerful MCU is part of NXP's P89LPC900 series, which is renowned for its low power consumption and high integration of features within a small form factor.

Key Features

  • Core: The device is built around a high-performance 8-bit microcontroller core with a frequency of up to 18 MHz, ensuring swift processing and response times for time-critical tasks.
  • Memory: It comes equipped with 8 kB of flash memory and 512 bytes of RAM, providing ample space for program storage and efficient data handling.
  • I/O Ports: With 21 general-purpose I/O pins, the P89LPC9401FBD,551 offers versatile interfacing options, making it ideal for a multitude of digital and analog applications.
  • Timers: Multiple timers, including two 16-bit timers and a watchdog timer, allow for precise timing operations and system reliability monitoring.
  • Communication Interfaces: The MCU supports a variety of communication protocols such as I²C-bus, SPI, and UART, which enable easy integration with other components and peripheral devices.
  • Analog Features: It also includes an 8-channel, 10-bit analog-to-digital converter (ADC), which is crucial for applications requiring the conversion of analog signals to digital data.
  • Power Management: The device features multiple power-saving modes, including Idle and Power-down modes, to ensure optimal power efficiency.
  • Packaging: Housed in a compact 33-pin HVQFN package, the P89LPC9401FBD,551 is designed for space-constrained applications.

Applications

The versatility of the P89LPC9401FBD,551 makes it suitable for a wide array of applications, including industrial control systems, home automation, battery management, and consumer electronics. Its robust design and comprehensive feature set also make it a preferred choice for developing smart sensors, IoT devices, and other embedded systems that require reliable performance in a small package.

Conclusion

Overall, the NXP P89LPC9401FBD,551 is a powerful and efficient solution for designers looking to develop advanced microcontroller-based systems. Its combination of high-speed processing, extensive memory, and rich peripheral set ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9977 $59.9862
15+ $8.2040 $123.0600
22+ $7.9476 $174.8472
31+ $7.6911 $238.4241
39+ $7.4347 $289.9533
52+ $6.6655 $346.6060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess