EN
  • EN
  • DE

09692815423

Part No 09692815423
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB PIN SLDR CUP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Contact Type Male Pin
Contact Form Machined
Contact Termination Solder Cup
Contact Finish Gold
Contact Finish Thickness 31.5µin (0.80µm)
Termination Finish Gold
Termination Finish Thickness 8.00µin (0.203µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622346-09692815423
Ultra Librarian 3D Model Ultra Librarian 09692815423 CAD Model

Description

N

You May Also Be Interested in

HARTING
DSUB FE-CR-KON- AWG20-24 AFS3;L1
Need more? Email Us
HARTING
CONN D-SUB SOCKET 12-14AWG CRIMP
Need more? Email Us
TE Connectivity
CONN D-SUB SOCKET 24-28AWG CRIMP
Lowest to $0.3362
TE Connectivity
CONN D-SUB SOCKET 22-28AWG CRIMP
Lowest to $4.3657
HARTING
D SUB MIXED MA S CRIMP COAX 75 H
Need more? Email Us
Phoenix Contact
CONN D-SUB SOCKET COAX CABLE SLD
Need more? Email Us
ITT Cannon, LLC
CONTACT DSUB COAX PLUG 75 OHM
Lowest to $15.2435
HARTING
CONN D-SUB PIN 20-24 AWG CRIMP
Need more? Email Us
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess