EN
  • EN
  • DE
  • IT

D1303221

Part No D1303221
Manufacturer ITT Cannon, LLC
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONTACT DSUB COAX PLUG 75 OHM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Packaging Bulk
Status Active
Type Coaxial
Contact Type Male Pin
Contact Form Stamped
Wire Gauge Coaxial Cable
Contact Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 1032012-D1303221
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D1303221 CAD Model

Description

The D1303221 is a D-sub connector contact manufactured by ITT Cannon, LLC. These contacts are crucial components in D-subminiature connectors, widely used for establishing reliable connections in various electronic devices and systems. ITT Cannon is a well-respected manufacturer known for producing high-quality, durable connector solutions, and the D1303221 contact reflects this commitment to excellence.

Applications:

  • Computer interfaces (serial, parallel ports)
  • Data communication equipment
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Aerospace applications
  • Instrumentation and measurement devices

Features:

  • High-quality contact material (typically gold-plated for optimal conductivity and corrosion resistance)
  • Precision manufacturing for reliable mating and long-term performance
  • Designed for use in standard D-sub connector housings
  • Available in various termination styles (e.g., crimp, solder, wire-wrap) to suit different application needs
  • Robust construction to withstand demanding environmental conditions
  • Compliance with industry standards for D-sub connectors

Benefits:

  • Ensures reliable electrical connections in critical applications
  • Minimizes signal loss and maintains signal integrity
  • Reduces the risk of connection failures and downtime
  • Provides long-term performance and durability
  • Offers flexibility in termination options to simplify assembly and installation
  • Compatible with a wide range of D-sub connector accessories

Additional Details:

D-sub connectors and their associated contacts like the D1303221 are available in various sizes and pin configurations (e.g., 9-pin, 15-pin, 25-pin, 37-pin, 50-pin) to accommodate different signal and power requirements. The gold plating on the contact surface ensures low contact resistance and prevents corrosion, leading to improved signal transmission and overall reliability. The specific contact material and plating thickness may vary depending on the manufacturer's specifications and the intended application. These contacts are designed for automated assembly processes, ensuring consistent quality and reducing manufacturing costs. Proper installation and termination techniques are essential to ensure optimal performance and longevity of D-sub connectors and their contacts.

ITT Cannon is a trusted name in the connector industry, and their D-sub contacts are widely used in demanding applications where reliability and performance are critical. The D1303221 is designed to provide a secure and dependable connection for years of trouble-free operation.

You May Also Be Interested in

ITT Cannon, LLC
D-SUBMINIATURE CONTACT PIN
Need more? Email Us
Amphenol
CONN D-SUB PIN 20-24AWG CRIMP / D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
Lowest to $0.0393
JAE Electronics
CONN DSUB 24POS SOCKET / D-Sub Contact Female Socket Gold 24-30 AWG Crimp Stamped
Lowest to $0.1068
Molex, LLC
CONN D-SUB PIN PCB GOLD
Lowest to $2.3470
ITT Cannon, LLC
DSUB SKT COAX SOD STR 50O G50
Lowest to $26.9646
TE Connectivity
CONN D-SUB SOCKET 8AWG CRIMP / D-Sub Contact Female Socket Gold 8 AWG Crimp Machined
Lowest to $20.0059
HARTING
CONN D-SUB SOCKET SLDR CUP GOLD
Need more? Email Us
TE Connectivity
CONN D-SUB PIN 24-28AWG CRIMP / D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Need more? Email Us
TE Connectivity
CONN D-SUB PIN 24-28AWG CRIMP / D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2435 $60.9740
10+ $12.5075 $125.0750
15+ $12.1166 $181.7490
20+ $11.7258 $234.5160
26+ $11.3349 $294.7074
35+ $10.1624 $355.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess